Status: | Unknown |
---|---|
Series: | MTM-PC Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | MTM-PC Series |
Contact Current Max | 6A |
Switch Mounting | - |
Contact Voltage AC Nom | 125V |
MTM106DPC=SW TOG SHORT LEVER P Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Alloy Switch Contact Plating Material: Gold Flash over Silver Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Alloy Gold Flash over Silver | Toggle Switch | Part Number: MTM106DPC | Internal Number: 4-1437559-6 | TE Connectivity | TE Store |
Switch, Toggle, Spdt, 6A, 125V | Newark Electronics |
Switch Toggle ON None ON SPDT Short Bat Toggle PC Pins 6A 250VAC 28VDC PC Mount with Threads | Avnet America |
Alcoswitch, Switch, Toggle(short),Vert. PC Mnt,6 A,125 VAC, SPDT, On-None-On, PC Tail | TE Connectivity MTM106DPC | RS Americas |
Where can I find additional details, specifications and documents for a MTM106DPC?
Additional datasheets, footprints and schematics for MTM106DPC are listed on our Part Details page. You can also find images and similar parts to MTM106DPC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTM106DPC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTM106DPC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTM106DPC fall under?
The MTM106DPC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MTM106DPC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTM106DPC you can contact the distributor directly for product support, shipping queries etc.
Is the MTM106DPC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTM106DPC have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for MTM106DPC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTM106DPC often in real-time on the comparison pages.
What if I can't find stock of MTM106DPC?
You can fill out our help required form which you can use to request a quote for MTM106DPC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.