Status: | Unknown |
---|---|
Series: | MTL Series |
RoHS: | Unknown |
Prices starting from US$9.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.01
|
58
in stock
|
Buy Now | |
Rapid Electronics
from US$17.51
|
197
in stock
|
Buy Now | |
Chip One Stop
from US$21.50
|
197
in stock
|
Buy Now | |
RS Americas
from US$24.53
|
117
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.26
|
99
in stock
|
Buy Now | |
element14
from US$21.47
|
98
in stock
|
Buy Now | |
Farnell
from US$21.75
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$32.81
|
12
in stock
|
Buy Now | |
Avnet America
from US$18.40
|
-
|
Buy Now | |
TE Store
from US$45.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | MTL Series |
Contact Current Max | 6A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 125V |
Switch Terminals | Wire Leaded |
Contact Voltage DC Nom | - |
SVHC | No SVHC (15-Jan-2018) |
Toggle SW DPDT ON-NON-ON LCK LUG TOGGLE SWITCH | Rapid Electronics |
Switch, Toggle(locking), Panel Mnt, 6 A, 125 VAC, DPDT, On-None-On, Solder/QC | TE Connectivity MTL206N | RS Americas |
TOGGLE SWITCH, DPDT, 6A, 125VAC, PANEL | element14 |
Switch,Toggle(locking),PanelMnt,6A | RS |
Toggle Switch | Newark Electronics |
Switch Toggle ON None ON DPDT Locking Lever Wire Lug 6A 250VAC 28VDC Panel Mount with Threads | Avnet America |
MTL206N=(MSTL) SW TOG LOCKING Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Alloy Switch Contact Plating Material: Gold Flash over Silver Process Sealed: No Double Pole - Double Throw 1/4-40 Copper Alloy Gold Flash over Silver | Toggle Switch | Part Number: MTL206N | Internal Number: 3-1437559-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a MTL206N?
Additional datasheets, footprints and schematics for MTL206N are listed on our Part Details page. You can also find images and similar parts to MTL206N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTL206N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTL206N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTL206N fall under?
The MTL206N is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MTL206N when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTL206N you can contact the distributor directly for product support, shipping queries etc.
Is the MTL206N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTL206N have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Transfer Multisort Elektronik and element14 have stock available or on a lead time for MTL206N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTL206N often in real-time on the comparison pages.
What if I can't find stock of MTL206N?
You can fill out our help required form which you can use to request a quote for MTL206N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.