Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.4mm |
---|---|
Tab Size - Imperial | 0.25" x 0.016" |
Terminal Material | Brass |
Mounting Hole Dia | 3.65mm |
Terminal Plating | Tin |
Product Range | - |
Connector Type | Male Disconnect |
TERMINAL, MALE PCB DISCONNECT, 0.25IN | element14 |
Terminal, Male Pcb Disconnect, 0.25In | Newark Electronics |
Where can I find additional details, specifications and documents for a MTL-2503-B-MT?
Additional datasheets, footprints and schematics for MTL-2503-B-MT are listed on our Part Details page. You can also find images and similar parts to MTL-2503-B-MT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTL-2503-B-MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTL-2503-B-MT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTL-2503-B-MT fall under?
The MTL-2503-B-MT is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to MTL-2503-B-MT when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTL-2503-B-MT you can contact the distributor directly for product support, shipping queries etc.
Is the MTL-2503-B-MT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTL-2503-B-MT have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MTL-2503-B-MT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTL-2503-B-MT often in real-time on the comparison pages.
What if I can't find stock of MTL-2503-B-MT?
You can fill out our help required form which you can use to request a quote for MTL-2503-B-MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.