MTJ-881X1 Modular Connectors by Multicomp

MODULAR JACK THT R/A RJ45 8P8C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.23
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
861
in stock
Buy Now
Logo for element14
element14
from US$0.24
861
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.18
28
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
4
in stock
Buy Now
Logo for Rutronik
Rutronik
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Modular Connector Type RJ45 Jack
Port Configuration 1 x 1 Port
No. of Positions / Loaded Contacts (per Port) 8P8C
LAN Category -
IP Rating -
Connector Mounting Through Hole Mount
Connector Orientation Right Angle
Shielding Unshielded
Magnetics Without Magnetics
LEDs Without LED
Light Pipes With Light Pipe
Product Range -
SVHC No SVHC (15-Jan-2019)
Connector Type RJ45
Contact Material Phosphor Bronze
Contact Plating Gold Plated Contacts
Contact Termination Through Hole Right Angle
Contact Termination Type Through Hole
Gender Jack
No. of Contacts 8Contacts
No. of Ports 1Ports
No. of Positions 8Ways

Alternative Descriptions

Cat5/Cat5E Rj45 Modular Jack 8 Position 1 Port | Newark Electronics
Modular Connector Type:RJ45 Jack | element14
MODULAR, JACK, THT, R/A, RJ45, 8P8C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MTJ-881X1?

Additional datasheets, footprints and schematics for MTJ-881X1 are listed on our Part Details page. You can also find images and similar parts to MTJ-881X1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MTJ-881X1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTJ-881X1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MTJ-881X1 fall under?

The MTJ-881X1 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.

Can I view similar or alternative parts?

You can view similar parts to MTJ-881X1 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MTJ-881X1 you can contact the distributor directly for product support, shipping queries etc.

Is the MTJ-881X1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MTJ-881X1 have stock available?

Authorised distributors including Newark Electronics, element14, Transfer Multisort Elektronik, Future Electronics and Farnell have stock available or on a lead time for MTJ-881X1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MTJ-881X1 often in real-time on the comparison pages.

What if I can't find stock of MTJ-881X1?

You can fill out our help required form which you can use to request a quote for MTJ-881X1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay