Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
2,037
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,037
in stock
|
Buy Now | |
element14
from US$0.27
|
2,037
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
172
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Modular Connector Type | RJ25 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | Cat5 Cat5e |
IP Rating | - |
Shielding | Unshielded |
Cat5/Cat5E Rj25 Modular Jack 6 Position 1 Port | Newark Electronics |
Where can I find additional details, specifications and documents for a MTJ-661X1?
Additional datasheets, footprints and schematics for MTJ-661X1 are listed on our Part Details page. You can also find images and similar parts to MTJ-661X1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTJ-661X1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTJ-661X1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTJ-661X1 fall under?
The MTJ-661X1 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MTJ-661X1 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTJ-661X1 you can contact the distributor directly for product support, shipping queries etc.
Is the MTJ-661X1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTJ-661X1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for MTJ-661X1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTJ-661X1 often in real-time on the comparison pages.
What if I can't find stock of MTJ-661X1?
You can fill out our help required form which you can use to request a quote for MTJ-661X1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.