Status: | Unknown |
---|---|
Series: | MTF Series |
RoHS: | Unknown |
Prices starting from US$14.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.19
|
5
in stock
|
Buy Now | |
TE Store
from US$28.29
|
289
in stock
|
Buy Now | |
RS Americas
from US$14.51
|
66
in stock
|
Buy Now | |
Electro Enterprises
from US$14.43
|
54
in stock
|
Buy Now | |
element14
from US$16.62
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$17.08
|
5
in stock
|
Buy Now | |
Avnet America
from US$21.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | MTF Series |
Contact Current Max | - |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | - |
Switch Terminals | Solder |
MTF106D=(MST-49) SW TOG SPDT Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Alloy Switch Contact Plating Material: Gold Flash over Silver Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Alloy Gold Flash over Silver | Toggle Switch | Part Number: MTF106D | Internal Number: 8-1437558-3 | TE Connectivity | TE Store |
Switch, Toggle(flat), Panel Mnt, 6 A, 125 VAC, SPDT, On-None-On, Solder/QC | TE Connectivity MTF106D | RS Americas |
Toggle Switch | Newark Electronics |
Switch Toggle ON None ON SPDT Flat Lever Wire Lug 6A 250VAC 28VDC Panel Mount with Threads | Avnet America |
Where can I find additional details, specifications and documents for a MTF-106D?
Additional datasheets, footprints and schematics for MTF-106D are listed on our Part Details page. You can also find images and similar parts to MTF-106D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTF-106D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTF-106D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTF-106D fall under?
The MTF-106D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MTF-106D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTF-106D you can contact the distributor directly for product support, shipping queries etc.
Is the MTF-106D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTF-106D have stock available?
Authorised distributors including TE Store, RS Americas, Electro Enterprises, element14 and Newark Electronics have stock available or on a lead time for MTF-106D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTF-106D often in real-time on the comparison pages.
What if I can't find stock of MTF-106D?
You can fill out our help required form which you can use to request a quote for MTF-106D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.