MTA106DPC Switches, Relays & Solenoids by TE Connectivity

TOGGLE SWITCH SPDT 6A 125VAC PANEL

Status: Unknown
Series: MTA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.45

Distributor Stock
Logo for Farnell
Farnell
from US$10.35
15
in stock
Buy Now
Logo for TE Store
TE Store
from US$20.75
280
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$10.48
192
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$10.10
192
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.64
15
in stock
Buy Now
Logo for element14
element14
from US$9.31
15
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.45
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Switch Operation On-Off
Contact Configuration SPDT
Illumination Non Illuminated
Product Range MTA Series
Contact Current Max 6A
Switch Mounting Panel
Contact Voltage AC Nom 125V
Switch Terminals Solder
Contact Voltage DC Nom -
SVHC Lead (27-Jun-2018)

Alternative Descriptions

MTA106DPC=(MSTA) SW TOG P/C TE Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Alloy Switch Contact Plating Material: Gold Flash over Silver Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Alloy Gold Flash over Silver | Toggle Switch | Part Number: MTA106DPC | Internal Number: 1-1437558-1 | TE Connectivity | TE Store
Toggle Switches SPDT ON-NONE-ON PC | Rapid Electronics
Toggle Switch, Spdt, 6A, 125Vac, Panel | Newark Electronics
TOGGLE SWITCH, SPDT, 6A, 125VAC, PANEL | element14
Switch Toggle ON None ON SPDT Long Bat Toggle PC Pins 6A 250VAC 28VDC PC Mount with Threads | Avnet America
Switch, Toggle, Vert. PC Mnt, 6 A, 125 VAC, SPDT, On-None-On, PC Tail | TE Connectivity MTA106DPC | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MTA106DPC?

Additional datasheets, footprints and schematics for MTA106DPC are listed on our Part Details page. You can also find images and similar parts to MTA106DPC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MTA106DPC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTA106DPC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MTA106DPC fall under?

The MTA106DPC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to MTA106DPC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MTA106DPC you can contact the distributor directly for product support, shipping queries etc.

Is the MTA106DPC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MTA106DPC have stock available?

Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for MTA106DPC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MTA106DPC often in real-time on the comparison pages.

What if I can't find stock of MTA106DPC?

You can fill out our help required form which you can use to request a quote for MTA106DPC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay