Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 8Pins |
Current Rating | 10A |
Voltage Rating | 240V |
Product Range | - |
Accessory Type | Socket |
Colour | Black |
External Depth | 36mm |
External Length / Height | 26mm |
External Width | 62mm |
For Use With | MT Series General Purpose Relay |
No. of Positions | 8Ways |
Relay Sockets&Hardware 125 VDC 2 FORM C | Rapid Electronics |
RELAY SOCKET | TTI Europe |
Relay Socket, DIN-RAIL, 8 Pin, SCREW TERMINALS, FOR MT MULTIMODE RELAY SERIES | TE Connectivity MT78755 | RS Americas |
Mt78755 |Potter&brumfield Te Connectivity MT78755 | Newark Electronics |
Conn Relay Socket SKT 8 POS Screw ST | Avnet America |
Where can I find additional details, specifications and documents for a MT78755?
Additional datasheets, footprints and schematics for MT78755 are listed on our Part Details page. You can also find images and similar parts to MT78755 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT78755 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT78755 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT78755 fall under?
The MT78755 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MT78755 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT78755 you can contact the distributor directly for product support, shipping queries etc.
Is the MT78755 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT78755 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for MT78755.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT78755 often in real-time on the comparison pages.
What if I can't find stock of MT78755?
You can fill out our help required form which you can use to request a quote for MT78755 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.