Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Socket Mounting | Through Hole |
---|---|
Socket Terminals | Solder |
No. of Pins | 8Pins |
Current Rating | 10A |
Voltage Rating | 240VAC |
Product Range | MT Series |
SVHC | No SVHC (27-Jun-2018) |
Mt78612 |Potter&brumfield Te Connectivity MT78612 | Newark Electronics |
Relay Sockets&Hardware 8-Pole solder termin | Rapid Electronics |
8-Pin Socket with Solder Terminals for MT Series Multimode Relays | Avnet America |
Relay Socket,8 Pin, WITH SOLDER TERMINALS, FOR MT MULTIMODE RELAY SERIES | TE Connectivity MT78612 | RS Americas |
Where can I find additional details, specifications and documents for a MT78612?
Additional datasheets, footprints and schematics for MT78612 are listed on our Part Details page. You can also find images and similar parts to MT78612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT78612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT78612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT78612 fall under?
The MT78612 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MT78612 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT78612 you can contact the distributor directly for product support, shipping queries etc.
Is the MT78612 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT78612 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for MT78612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT78612 often in real-time on the comparison pages.
What if I can't find stock of MT78612?
You can fill out our help required form which you can use to request a quote for MT78612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.