Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 10A |
Product Range | MT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 8.3kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Power Relay, 3Pdt, 10A, 240Vac, Socket | Newark Electronics |
POWER RELAY, 3PDT, 10A, 240VAC, SOCKET | Farnell |
Where can I find additional details, specifications and documents for a MT336230?
Additional datasheets, footprints and schematics for MT336230 are listed on our Part Details page. You can also find images and similar parts to MT336230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT336230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT336230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT336230 fall under?
The MT336230 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MT336230 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT336230 you can contact the distributor directly for product support, shipping queries etc.
Is the MT336230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT336230 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MT336230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT336230 often in real-time on the comparison pages.
What if I can't find stock of MT336230?
You can fill out our help required form which you can use to request a quote for MT336230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.