Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Prices starting from US$11.82
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 10A |
Product Range | MT Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 86ohm |
Approvals & Standards | UL |
SVHC | No SVHC (12-Jan-2017) |
Mt328024 |Schrack Te Connectivity MT328024 | Newark Electronics |
Power/Signal Relay 3 Form C 3PDT Momentary | Rapid Electronics |
Electromechanical Relay 3PDT 20A 24VAC 86Ohm Socket | Avnet America |
RELAY, MULTIMODE, 24 VAC, 3 CO CONTACTS, 11 PIN, W/ LED AND TEST BUTTON | TE Connectivity MT328024 | RS Americas |
Where can I find additional details, specifications and documents for a MT328024?
Additional datasheets, footprints and schematics for MT328024 are listed on our Part Details page. You can also find images and similar parts to MT328024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT328024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT328024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT328024 fall under?
The MT328024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MT328024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT328024 you can contact the distributor directly for product support, shipping queries etc.
Is the MT328024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT328024 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for MT328024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT328024 often in real-time on the comparison pages.
What if I can't find stock of MT328024?
You can fill out our help required form which you can use to request a quote for MT328024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.