Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | MT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 110ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Mt323012 |Schrack Te Connectivity MT323012 | Newark Electronics |
Shrack, Plug-in 11 pin 3c/o 10A 12Vdc w/ LED | TE Connectivity MT323012 | RS Americas |
POWER RELAY, 3PDT, 10A, 240VAC, SOCKET | Farnell |
Electromechanical Relay 3PDT 20A 12VDC 110Ohm Socket | Avnet America |
Where can I find additional details, specifications and documents for a MT323012?
Additional datasheets, footprints and schematics for MT323012 are listed on our Part Details page. You can also find images and similar parts to MT323012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT323012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT323012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT323012 fall under?
The MT323012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MT323012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT323012 you can contact the distributor directly for product support, shipping queries etc.
Is the MT323012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT323012 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for MT323012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT323012 often in real-time on the comparison pages.
What if I can't find stock of MT323012?
You can fill out our help required form which you can use to request a quote for MT323012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.