Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Prices starting from US$12.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.31
|
No stock
|
Buy Now | |
Rapid Electronics
from US$19.60
|
124
in stock
|
Buy Now | |
Newark Electronics
from US$17.72
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$16.20
|
48
in stock
|
Buy Now | |
Avnet America
from US$15.17
|
-
|
Buy Now | |
RS Americas
from US$15.47
|
-
|
Buy Now | |
element14
from US$12.50
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | MT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 475ohm |
Approvals & Standards | UL |
SVHC | No SVHC (12-Jan-2017) |
General Purpose Relays MT3210C4 | Rapid Electronics |
General Purpose Relays Mt3210C4 |Schrack Te Connectivity MT3210C4 | Newark Electronics |
Electromechanical Relay 3PDT 20A 24VDC 475Ohm Socket | Avnet America |
Shrack, Plug-in 11 pin 3c/o 10A 24Vdc w/ Diode | TE Connectivity MT3210C4 | RS Americas |
Where can I find additional details, specifications and documents for a MT3210C4?
Additional datasheets, footprints and schematics for MT3210C4 are listed on our Part Details page. You can also find images and similar parts to MT3210C4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT3210C4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT3210C4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT3210C4 fall under?
The MT3210C4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MT3210C4 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT3210C4 you can contact the distributor directly for product support, shipping queries etc.
Is the MT3210C4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT3210C4 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for MT3210C4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT3210C4 often in real-time on the comparison pages.
What if I can't find stock of MT3210C4?
You can fill out our help required form which you can use to request a quote for MT3210C4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.