Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Prices starting from US$12.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.74
|
No stock
|
Buy Now | |
Rapid Electronics
from US$14.43
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$16.90
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$15.20
|
7
in stock
|
Buy Now | |
RS Americas
from US$17.12
|
5
in stock
|
Buy Now | |
Avnet America
from US$12.07
|
-
|
Buy Now | |
element14
from US$14.25
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | MT Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 475ohm |
Approvals & Standards | - |
AC Coil Power | 2.3VA |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Operating Lower Percent Limit | 80% |
Coil Operating Upper Percent Limit | 140% |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 10A |
Contact Current DC Max | 20A |
Contact Current Max | 10A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 240V |
DC Coil Power | 1.2W |
Dielectric Strength VDC | 2500V |
External Depth | 35.5mm |
External Height | 57mm |
External Length / Height | 57mm |
External Width | 35.5mm |
Nom Operating Power | 1.2W |
Operating Temperature Max | 50°C |
Operating Temperature Min | -45°C |
Operating Time | 12ms |
Relay Type | Power - General Purpose |
Release Time | 9ms |
Switching Voltage AC / DC Max | 400VAC |
General Purpose Relays DP W/ TEST BTN 24VDC | Rapid Electronics |
General Purpose Relays Dp W/ Test Btn 24Vdc Rohs Compliant: Yes |Schrack Te Connectivity MT221024 | Newark Electronics |
Shrack, RELAY, MULTIMODE,24 VDC,2 CO CONTACTS,8 PIN, W/ TEST BUTTON, MT221024 | TE Connectivity MT221024 | RS Americas |
Electromechanical Relay DPDT 20A 24VDC 475Ohm Socket | Avnet America |
RELAY, DPDT, 24VDC, 10A | element14 |
Where can I find additional details, specifications and documents for a MT221024?
Additional datasheets, footprints and schematics for MT221024 are listed on our Part Details page. You can also find images and similar parts to MT221024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT221024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT221024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT221024 fall under?
The MT221024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MT221024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT221024 you can contact the distributor directly for product support, shipping queries etc.
Is the MT221024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT221024 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for MT221024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT221024 often in real-time on the comparison pages.
What if I can't find stock of MT221024?
You can fill out our help required form which you can use to request a quote for MT221024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.