Status: | Unknown |
---|---|
Series: | MT2 Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | MT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Nickel |
Coil Resistance | 280ohm |
Approval Category | UL Recognised |
Coil Power Continuous | 550mW |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 2A |
Contact Current Max | 2A |
Contact Resistance | 70mohm |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
Current Rating | 2A |
DC Coil Power | 550mW |
Dielectric Voltage Coil to Contact | 1050VAC |
Dielectric Voltage Contact to Contact | 750VAC |
External Depth | 20.2mm |
External Height | 11mm |
External Length / Height | 11mm |
External Width | 10mm |
IP / NEMA Rating | IP67 |
Mechanical Life | 5 x 10? operations |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Operating Time | 4ms |
PCB Hole Diameter | 0.8mm |
DPDT PCB Mount Relay Through Hole, 2 A, 12V dc | TE Connectivity MT2-C93432 | RS Americas |
Telecom relay 2c/o 2A, 12Vdc 550mW | RS |
Where can I find additional details, specifications and documents for a MT2-C93432?
Additional datasheets, footprints and schematics for MT2-C93432 are listed on our Part Details page. You can also find images and similar parts to MT2-C93432 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT2-C93432 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT2-C93432 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT2-C93432 fall under?
The MT2-C93432 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MT2-C93432 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT2-C93432 you can contact the distributor directly for product support, shipping queries etc.
Is the MT2-C93432 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT2-C93432 have stock available?
Authorised distributors including RS Americas and RS have stock available or on a lead time for MT2-C93432.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT2-C93432 often in real-time on the comparison pages.
What if I can't find stock of MT2-C93432?
You can fill out our help required form which you can use to request a quote for MT2-C93432 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.