Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | - |
Switch Mounting | SMD |
Product Range | - |
Contact Current Max | 300mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 24V |
Orientation | Right Angle |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Slide Switch, Spdt, Right Angle, Smd, 300 Ma Rohs Compliant: Yes |Multicomp Pro MSS3-V-T/R | Newark Electronics |
SWITCH, SPDT, 0.3A, 4VDC, SMD, HORIZ | element14 |
Where can I find additional details, specifications and documents for a MSS3-V-T/R?
Additional datasheets, footprints and schematics for MSS3-V-T/R are listed on our Part Details page. You can also find images and similar parts to MSS3-V-T/R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSS3-V-T/R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSS3-V-T/R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSS3-V-T/R fall under?
The MSS3-V-T/R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSS3-V-T/R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSS3-V-T/R you can contact the distributor directly for product support, shipping queries etc.
Is the MSS3-V-T/R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSS3-V-T/R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Rutronik have stock available or on a lead time for MSS3-V-T/R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSS3-V-T/R often in real-time on the comparison pages.
What if I can't find stock of MSS3-V-T/R?
You can fill out our help required form which you can use to request a quote for MSS3-V-T/R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.