Status: | Unknown |
---|---|
Series: | MSS1P5, MSS1P6 |
RoHS: | Unknown |
Prices starting from US$0.0350
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.07 |
35,475
|
Buy Now | |
Future Electronics | US$0.0350 |
2,506,500
|
Buy Now | |
TTI Europe | US$0.0422 |
445,500
|
Buy Now | |
Rutronik | US$0.0451 |
256,500
|
Buy Now | |
element14 | US$0.06 |
253,785
|
Buy Now | |
Farnell | US$0.07 |
253,760
|
Buy Now | |
Avnet America | US$0.0467 |
36,000
|
Buy Now | |
Chip One Stop | US$0.0482 |
8,225
|
Buy Now | |
Newark Electronics | US$0.10 |
5,075
|
Buy Now | |
Transfer Multisort Elektronik | US$0.06 |
4,885
|
Buy Now | |
EBV Elektronik | - |
2,479,500
|
Buy Now | |
Avnet Asia | - |
45,000
|
Buy Now | |
RS Americas | US$0.06 |
-
|
Buy Now |
Very low profile - typical height of 0.65 mm |
Ideal for automated placement |
Low forward voltage drop, low power losses |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MSS1P5, MSS1P6 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
MSS1P6 Series 60 V 1 A Surface Mount Schottky Barrier Rectifier - MicroSMP | Future Electronics |
SCHOTTKY-DIODE 1A 60V MICROSMP | Rutronik |
RECTIFIER, STANDARD, 1A, 60V, MICROSMP-2 | element14 |
Diode Schottky 60V 1A 2-Pin Micro SMP T/R | Avnet America |
Diode Schottky 60V 1A Micro SMP | RS |
Diode, Schottky, 1A, 60V, Msmp | Newark Electronics |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode, Schottky Barrier, Vr 60V, If 1A, Pkg MicroSMP, Vf 0.52V, Cj 40pF, Tj +150degc | General Semiconductor / Vishay MSS1P6-M3/89A | RS Americas |
Where can I find additional details, specifications and documents for a MSS1P6-M3/89A?
Additional datasheets, footprints and schematics for MSS1P6-M3/89A are listed on our Part Details page. You can also find images and similar parts to MSS1P6-M3/89A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSS1P6-M3/89A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSS1P6-M3/89A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSS1P6-M3/89A fall under?
The MSS1P6-M3/89A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MSS1P6-M3/89A when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSS1P6-M3/89A you can contact the distributor directly for product support, shipping queries etc.
Is the MSS1P6-M3/89A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSS1P6-M3/89A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, element14 and Farnell have stock available or on a lead time for MSS1P6-M3/89A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSS1P6-M3/89A often in real-time on the comparison pages.
What if I can't find stock of MSS1P6-M3/89A?
You can fill out our help required form which you can use to request a quote for MSS1P6-M3/89A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.