Status: | Unknown |
---|---|
Series: | MSS1P2L, MSS1P3L |
RoHS: | Unknown |
Prices starting from US$0.0442
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.08 |
29,250
|
Buy Now | |
TTI Europe | US$0.0442 |
49,500
|
Buy Now | |
Newark Electronics | US$0.13 |
31,954
|
Buy Now | |
element14 | US$0.06 |
31,954
|
Buy Now | |
Farnell | US$0.06 |
31,954
|
Buy Now | |
Future Electronics | US$0.0477 |
22,500
|
Buy Now | |
RS Americas | US$0.15 |
8,660
|
Buy Now | |
Chip One Stop | US$0.05 |
1,678
|
Buy Now | |
Avnet America | US$0.05 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Very low profile - typical height of 0.65 mm |
Ideal for automated placement |
Low forward voltage drop, low power losses |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MSS1P2L, MSS1P3L |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
Market Segment Brochure |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Diode, Schottky, 1A, 20V, Microsmp | Newark Electronics |
DIODE, SCHOTTKY, 1A, 20V, MICROSMP | element14 |
1A, 20V, SM Schottky RECT. | RS |
MSS1P2L Series 20 V 1 A Surface Mount Schottky Barrier Rectifier - MicroSMP | Future Electronics |
Diode, Schottky Barrier, Vr 20V, If 1A, Pkg MicroSMP, Vf 0.35V, Cj 65pF, Tj +150degc | General Semiconductor / Vishay MSS1P2L-M3/89A | RS Americas |
Diode Schottky 20V 1A 2-Pin Micro SMP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MSS1P2L-M3/89A?
Additional datasheets, footprints and schematics for MSS1P2L-M3/89A are listed on our Part Details page. You can also find images and similar parts to MSS1P2L-M3/89A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSS1P2L-M3/89A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSS1P2L-M3/89A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSS1P2L-M3/89A you can contact the distributor directly for product support, shipping queries etc.
Is the MSS1P2L-M3/89A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSS1P2L-M3/89A have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MSS1P2L-M3/89A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSS1P2L-M3/89A often in real-time on the comparison pages.
What if I can't find stock of MSS1P2L-M3/89A?
You can fill out our help required form which you can use to request a quote for MSS1P2L-M3/89A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.