Status: | Active |
---|---|
Series: | MSR860 |
RoHS: | Compliant |
Soft Recovery with Guaranteed Low Reverse Recovery Charge (QRR) and Peak Reverse Recovery Current (IRRM) |
150 C Operating Junction Temperature |
Epoxy meets UL94, VO @ 1/8" |
Low Forward Voltage |
Low Leakage Current |
Case: Molded Epoxy |
Weight: 1.9 Grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Applications |
---|
SMPS: CCM PFC |
Flat Panel Display |
End Products |
---|
ATX Power Supply |
Description | MSR860 |
---|---|
Compliance | Pb-free |
Type | Ultrasoft |
IO(rec) Max (A) | 8 |
trr Max (ns) | 120 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.7 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.01 |
Package Type | TO-220-2 FullPak |
Diode Switching 600V 8A 2-Pin(2+Tab) TO-220 Full-Pack Rail | Avnet America |
RECTIFIER, SINGLE, 8A, 600V, TO-220FP | Farnell |
Soft Recovery Diode, 8A, 600V To-220Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a MSRF860G?
Additional datasheets, footprints and schematics for MSRF860G are listed on our Part Details page. You can also find images and similar parts to MSRF860G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSRF860G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSRF860G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSRF860G fall under?
The MSRF860G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MSRF860G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSRF860G you can contact the distributor directly for product support, shipping queries etc.
Is the MSRF860G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MSRF860G have stock available?
Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for MSRF860G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSRF860G often in real-time on the comparison pages.
What if I can't find stock of MSRF860G?
You can fill out our help required form which you can use to request a quote for MSRF860G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.