Status: | Unknown |
---|---|
Series: | MSRD620CT |
RoHS: | Compliant |
Soft Ultrafast Recovery (35 ns typ.) |
Highly Stable Oxide Passivated Junction |
Matched Dual Die Construction - May Be Paralleled for High Current Output |
Short Heat Sink Tab Manufactured - Not Sheared |
Epoxy Meets UL94, VO at 1/8" Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped in 75 units per plastic tube |
Available in 16 mm Tape and Reel, 2500 units per Reel, Add "T4'' to Suffix part number |
Marking: S620T |
AEC-Q101 Qualified and PPAP Capable |
SSRD8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Compliance | Pb-free Halide free |
---|
RECTIFIER, 6A, 200V, TO-252 | Farnell |
Rectifier, 6A, 200V, To-252 |Onsemi MSRD620CTG | Newark Electronics |
Where can I find additional details, specifications and documents for a MSRD620CTG?
Additional datasheets, footprints and schematics for MSRD620CTG are listed on our Part Details page. You can also find images and similar parts to MSRD620CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSRD620CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSRD620CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSRD620CTG fall under?
The MSRD620CTG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MSRD620CTG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSRD620CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MSRD620CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MSRD620CTG have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for MSRD620CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSRD620CTG often in real-time on the comparison pages.
What if I can't find stock of MSRD620CTG?
You can fill out our help required form which you can use to request a quote for MSRD620CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.