Status: | Active |
---|---|
Series: | MSR1560 |
RoHS: | Compliant |
Prices starting from US$0.71
Soft Recovery with Low Reverse Recovery Charge (QRR) and Peak Reverse Recovery Current (IRRM) |
150°C Operating Junction Temperature |
Epoxy meets UL94, VO @ 1/8" |
Low Forward Voltage |
Low Leakage Current |
Case: Molded Epoxy |
Weight: 1.9 Grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and TerminalLeads Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Applications |
---|
SMPS: CCM PFC |
Flat Panel Display |
Note Book Adapter |
End Products |
---|
ATX Power Supply |
Server |
Description | MSR1560 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrasoft |
IO(rec) Max (A) | 15 |
trr Max (ns) | 45 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.8 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.015 |
Package Type | TO-220-2 |
Diode 600V 15A SWITCHMODE 2-Pin TO220AC | RS |
Soft Recovery Diode, 15A 600V To-220Ac | Newark Electronics |
MSR Series 15 A 600 V SWITCHMODEÔ Soft Recovery Power Rectifier - TO-220AC | Future Electronics |
Diode Switching 600V 15A 2-Pin(2+Tab) TO-220AC Rail | Avnet America |
RECTIFIER, FAST, 15A, 600V, TO-220AC | Farnell |
Where can I find additional details, specifications and documents for a MSR1560G?
Additional datasheets, footprints and schematics for MSR1560G are listed on our Part Details page. You can also find images and similar parts to MSR1560G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSR1560G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSR1560G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSR1560G fall under?
The MSR1560G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MSR1560G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSR1560G you can contact the distributor directly for product support, shipping queries etc.
Is the MSR1560G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MSR1560G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MSR1560G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSR1560G often in real-time on the comparison pages.
What if I can't find stock of MSR1560G?
You can fill out our help required form which you can use to request a quote for MSR1560G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.