Status: | Active |
---|---|
Series: | MSQA6V1W5 |
RoHS: | Compliant |
Prices starting from US$0.0372
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0422
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
6,195
in stock
|
Buy Now | |
element14
from US$0.10
|
6,195
in stock
|
Buy Now | |
Farnell
from US$0.10
|
6,195
in stock
|
Buy Now | |
Avnet America
from US$0.0372
|
6,000
in stock
|
Buy Now | |
RS
from US$0.17
|
200
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0459
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
SC88A Package Allows Four Separate Unidirectional Configurations |
Low Leakage < 1 mA @ 3 Volt |
Breakdown Voltage: 6.1 Volt - 7.2 Volt @ 1 mA |
Low Capacitance (90 pF typical) |
ESD Protection Meeting IEC1000-4-2 Mechanical Characteristics |
Void Free, Transfer-Molded, Thermosetting Plastic Case |
Corrosion Resistant Finish, Easily Solderable |
Package Designed for Optimal Automated Board Assembly |
Small Package Size for High Density Applications |
Pb-Free Package is Available |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MSQA6V1W5 |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 90 |
V(BR) Min (V) | 6.1 |
VRWM Max (V) | 3 |
IR Max (µA) | 11 |
PPK Max (W) | 150 |
Package Type | SC-88A / SC-70-5 |
MSQA6V1W5 Series 6.1 V Quad TVS Array for ESD Protection - SC-88A | Future Electronics |
Tvs, 150W, Uni, Sod-323 | Newark Electronics |
TVS, 150W, UNI, SOD-323 | element14 |
ESD Suppressor TVS 16KV 5-Pin SC-70 T/R | Avnet America |
Quad Array ESD Protection 6.1V SC70-5 | RS |
MSQA6V1W5T2G, Quad Uni-Directional TVS Diode, 150W, 5-Pin SC-70 | ON Semiconductor MSQA6V1W5T2G | RS Americas |
Where can I find additional details, specifications and documents for a MSQA6V1W5T2G?
Additional datasheets, footprints and schematics for MSQA6V1W5T2G are listed on our Part Details page. You can also find images and similar parts to MSQA6V1W5T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSQA6V1W5T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSQA6V1W5T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSQA6V1W5T2G fall under?
The MSQA6V1W5T2G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to MSQA6V1W5T2G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSQA6V1W5T2G you can contact the distributor directly for product support, shipping queries etc.
Is the MSQA6V1W5T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MSQA6V1W5T2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MSQA6V1W5T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSQA6V1W5T2G often in real-time on the comparison pages.
What if I can't find stock of MSQA6V1W5T2G?
You can fill out our help required form which you can use to request a quote for MSQA6V1W5T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.