MSPS103C Switches, Relays & Solenoids by TE Connectivity

SWITCH PUSHBUTTON SPST-NO 500mA 125V

Status: Unknown
Series: MSPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.73

Distributor Stock
Logo for Farnell
Farnell
from US$2.73
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Switch Operation On-(On)
Contact Configuration SPST-NO
Contact Voltage AC Nom 125V
Contact Voltage DC Nom -
Contact Current Max 500mA
Switch Terminals Solder
Product Range MSPS Series

Alternative Descriptions

Switch, Pushbutton, Spst-No, 500Ma, 125V | Newark Electronics
Pushbutton Switches | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MSPS103C?

Additional datasheets, footprints and schematics for MSPS103C are listed on our Part Details page. You can also find images and similar parts to MSPS103C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MSPS103C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSPS103C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MSPS103C fall under?

The MSPS103C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to MSPS103C when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MSPS103C you can contact the distributor directly for product support, shipping queries etc.

Is the MSPS103C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MSPS103C have stock available?

Authorised distributors including Farnell, Newark Electronics and Sager have stock available or on a lead time for MSPS103C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MSPS103C often in real-time on the comparison pages.

What if I can't find stock of MSPS103C?

You can fill out our help required form which you can use to request a quote for MSPS103C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay