Status: | Unknown |
---|---|
Series: | MSPS Series |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPST-NC |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Contact Current Max | 500mA |
Switch Terminals | Solder |
Product Range | MSPS Series |
SVHC | Lead (27-Jun-2018) |
Actuator / Cap Colour | Black |
Switch, Pushbutton | RS |
Switch, Pushbutton, Spst-Nc, 500Ma, 125V | Newark Electronics |
Where can I find additional details, specifications and documents for a MSPS103B?
Additional datasheets, footprints and schematics for MSPS103B are listed on our Part Details page. You can also find images and similar parts to MSPS103B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSPS103B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSPS103B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSPS103B fall under?
The MSPS103B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSPS103B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSPS103B you can contact the distributor directly for product support, shipping queries etc.
Is the MSPS103B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSPS103B have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MSPS103B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSPS103B often in real-time on the comparison pages.
What if I can't find stock of MSPS103B?
You can fill out our help required form which you can use to request a quote for MSPS103B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.