Status: | Unknown |
---|---|
Series: | MSPM Series |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 50V |
Contact Current Max | 100mA |
Switch Terminals | Solder |
Product Range | MSPM Series |
SWITCH, PUSHBUTTON, SPST-NO, 100mA | element14 |
Switch, Pushbutton, Spst-No, 100Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a MSPM101C104?
Additional datasheets, footprints and schematics for MSPM101C104 are listed on our Part Details page. You can also find images and similar parts to MSPM101C104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSPM101C104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSPM101C104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSPM101C104 fall under?
The MSPM101C104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSPM101C104 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSPM101C104 you can contact the distributor directly for product support, shipping queries etc.
Is the MSPM101C104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSPM101C104 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MSPM101C104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSPM101C104 often in real-time on the comparison pages.
What if I can't find stock of MSPM101C104?
You can fill out our help required form which you can use to request a quote for MSPM101C104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.