Status: | Unknown |
---|---|
Series: | ARM Cortex-M4F Microcontrollers |
RoHS: | Unknown |
Product Range | ARM Cortex-M4F Microcontrollers |
---|---|
Architecture | ARM Cortex-M4F |
No. of Bits | 32bit |
CPU Speed | 24MHz |
Program Memory Size | 1MB |
RAM Memory Size | 256KB |
No. of Pins | 64Pins |
MCU Case Style | VQFN |
No. of I/O's | 48I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 1.62V |
Supply Voltage Max | 3.7V |
MCU Family | SimpleLink |
MCU Series | MSP432P401x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a MSP432P401YTRGCT?
Additional datasheets, footprints and schematics for MSP432P401YTRGCT are listed on our Part Details page. You can also find images and similar parts to MSP432P401YTRGCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP432P401YTRGCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP432P401YTRGCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP432P401YTRGCT fall under?
The MSP432P401YTRGCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP432P401YTRGCT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP432P401YTRGCT you can contact the distributor directly for product support, shipping queries etc.
Is the MSP432P401YTRGCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP432P401YTRGCT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MSP432P401YTRGCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP432P401YTRGCT often in real-time on the comparison pages.
What if I can't find stock of MSP432P401YTRGCT?
You can fill out our help required form which you can use to request a quote for MSP432P401YTRGCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.