Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430L0x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.00
|
89,023
in stock
|
Buy Now |
Product Range | MSP430 Family MSP430L0x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 4MHz |
Program Memory Size | 2KB, 2KB |
RAM Memory Size | 2KB |
No. of Pins | 14Pins |
MCU Case Style | TSSOP |
No. of I/O's | 11I/O's |
Embedded Interface Type | SPI |
Supply Voltage Min | 900mV |
Supply Voltage Max | 1.65V |
MCU Family | MSP430 |
MCU Series | MSP430L0x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430 |
MPU Core Size | 16bit |
No. of Timers | 2 |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +50°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator DAC SVM |
4 MHz MCU with 2KB ROM, 2KB SRAM, 8-bit ADC, 8-bit DAC, comparator, timer | Texas Instruments |
Where can I find additional details, specifications and documents for a MSP430L092SPWR?
Additional datasheets, footprints and schematics for MSP430L092SPWR are listed on our Part Details page. You can also find images and similar parts to MSP430L092SPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430L092SPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430L092SPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430L092SPWR fall under?
The MSP430L092SPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430L092SPWR when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430L092SPWR you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430L092SPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430L092SPWR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for MSP430L092SPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430L092SPWR often in real-time on the comparison pages.
What if I can't find stock of MSP430L092SPWR?
You can fill out our help required form which you can use to request a quote for MSP430L092SPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.