Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430G2x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.40
|
No stock
|
Buy Now | |
Texas Instruments
from US$1.19
|
121,340
in stock
|
Buy Now | |
RS
from US$2.02
|
964
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
243
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.26
|
108
in stock
|
Buy Now | |
Micros
from US$1.97
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$3.27
|
-
|
Buy Now | |
element14
from US$3.44
|
-
|
Buy Now |
Product Range | MSP430 Family MSP430G2x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 16MHz |
Program Memory Size | 16KB, 16KB |
RAM Memory Size | 512Byte |
No. of Pins | 28Pins |
MCU Case Style | TSSOP |
No. of I/O's | 24I/O's |
Embedded Interface Type | I2C LIN SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430G2x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430G2xx |
MPU Core Size | 16bit |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peripherals | ADC Comparator PWM Timer |
16 MHz MCU with 16KB Flash, 512B SRAM, comparator, UART/SPI/I2C, timer | Texas Instruments |
MCU 16bit MSP430 RISC, MSP430G2553IPW28 | RS |
IC: microcontroller | Transfer Multisort Elektronik |
16-bit MCU | Micros |
Mcu, 16Bit, Msp430, 16Mhz, Tssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MSP430G2553IPW28?
Additional datasheets, footprints and schematics for MSP430G2553IPW28 are listed on our Part Details page. You can also find images and similar parts to MSP430G2553IPW28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430G2553IPW28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430G2553IPW28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430G2553IPW28 fall under?
The MSP430G2553IPW28 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430G2553IPW28 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430G2553IPW28 you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430G2553IPW28 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430G2553IPW28 have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Micros have stock available or on a lead time for MSP430G2553IPW28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430G2553IPW28 often in real-time on the comparison pages.
What if I can't find stock of MSP430G2553IPW28?
You can fill out our help required form which you can use to request a quote for MSP430G2553IPW28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.