MSP430G2452IN20 Semiconductors - ICs by Texas Instruments

MCU 16BIT MSP430 16MHZ DIP-20

Status: Unknown
Series: MSP430 Family MSP430G2x Series Microcontrollers
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Farnell
Farnell
from US$2.03
202
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.70
6,799
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.89
202
in stock
Buy Now
Logo for element14
element14
from US$1.92
202
in stock
Buy Now

Specifications

Product Range MSP430 Family MSP430G2x Series Microcontrollers
Architecture MSP430
No. of Bits 16bit
CPU Speed 16MHz
Program Memory Size 8KB, 8KB
RAM Memory Size 256Byte
No. of Pins 20Pins
MCU Case Style DIP
No. of I/O's 16I/O's
Embedded Interface Type I2C SPI USI
Supply Voltage Min 1.8V
Supply Voltage Max 3.6V
MCU Family MSP430
MCU Series MSP430G2x
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Controller Family/Series MSP430G2xx
MPU Core Size 16bit
No. of Timers 1
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Oscillator Type External Internal
Peripherals Capacitive Touch I/O Ports
Supply Voltage Range 1.8V to 3.6V

Alternative Descriptions

16 MHz MCU with 8KB Flash, 256B SRAM, 10-bit ADC, comparator, timer, SPI/I2C | Texas Instruments
Mcu, 16Bit, Msp430, 16Mhz, Dip-20 | Newark Electronics
MCU, 16BIT, MSP430, 16MHZ, DIP-20 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MSP430G2452IN20?

Additional datasheets, footprints and schematics for MSP430G2452IN20 are listed on our Part Details page. You can also find images and similar parts to MSP430G2452IN20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MSP430G2452IN20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430G2452IN20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MSP430G2452IN20 fall under?

The MSP430G2452IN20 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to MSP430G2452IN20 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430G2452IN20 you can contact the distributor directly for product support, shipping queries etc.

Is the MSP430G2452IN20 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MSP430G2452IN20 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for MSP430G2452IN20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MSP430G2452IN20 often in real-time on the comparison pages.

What if I can't find stock of MSP430G2452IN20?

You can fill out our help required form which you can use to request a quote for MSP430G2452IN20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay