Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430G2x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.54
|
713
in stock
|
Buy Now | |
Texas Instruments
from US$0.70
|
32,604
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
255
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
190
in stock
|
Buy Now | |
element14
from US$2.14
|
76
in stock
|
Buy Now | |
Farnell
from US$2.24
|
76
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.02
|
49
in stock
|
Buy Now |
Product Range | MSP430 Family MSP430G2x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 16MHz |
Program Memory Size | 2KB, 2KB |
RAM Memory Size | 128Byte |
No. of Pins | 14Pins |
MCU Case Style | DIP |
No. of I/O's | 10I/O's |
Embedded Interface Type | I2C SPI USI |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430G2x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430G2xx |
MPU Core Size | 16bit |
No. of Timers | 1 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC |
Supply Voltage Range | 1.8V to 3.6V |
16 MHz MCU with 2KB Flash, 128B SRAM, 10-bit ADC, SPI/I2C, timer | Texas Instruments |
16-Bit 2KB Flash, micro MSP430G2231IN14 | RS |
Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Dip-14 | Newark Electronics |
MCU, 16BIT, MSP430, 16MHZ, DIP-14 | element14 |
IC: microcontroller | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MSP430G2231IN14?
Additional datasheets, footprints and schematics for MSP430G2231IN14 are listed on our Part Details page. You can also find images and similar parts to MSP430G2231IN14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430G2231IN14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430G2231IN14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430G2231IN14 fall under?
The MSP430G2231IN14 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430G2231IN14 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430G2231IN14 you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430G2231IN14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430G2231IN14 have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for MSP430G2231IN14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430G2231IN14 often in real-time on the comparison pages.
What if I can't find stock of MSP430G2231IN14?
You can fill out our help required form which you can use to request a quote for MSP430G2231IN14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.