Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430FRxx Series Microcontrollers |
RoHS: | Unknown |
Product Range | MSP430 Family MSP430FRxx Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 16MHz |
Program Memory Size | 128KB |
RAM Memory Size | 8KB |
No. of Pins | 48Pins |
MCU Case Style | VQFN |
No. of I/O's | 40I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430FRxx |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
16-MHz MCU with 128-KB Flash, 8-KB SRAM, 12-bit ADC, comparator, I2C/SPI/UART, HW multiplier | Texas Instruments |
Where can I find additional details, specifications and documents for a MSP430FR5992IRGZR?
Additional datasheets, footprints and schematics for MSP430FR5992IRGZR are listed on our Part Details page. You can also find images and similar parts to MSP430FR5992IRGZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430FR5992IRGZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430FR5992IRGZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430FR5992IRGZR fall under?
The MSP430FR5992IRGZR is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430FR5992IRGZR when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430FR5992IRGZR you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430FR5992IRGZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430FR5992IRGZR have stock available?
Authorised distributors including Texas Instruments and element14 have stock available or on a lead time for MSP430FR5992IRGZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430FR5992IRGZR often in real-time on the comparison pages.
What if I can't find stock of MSP430FR5992IRGZR?
You can fill out our help required form which you can use to request a quote for MSP430FR5992IRGZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.