MSP430FR2422IRHLT Semiconductors - ICs by Texas Instruments

MCU 16BIT MSP430 16MHZ VQFN-20

Status: Unknown
Series: MSP430 Microcontrollers
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Farnell
Farnell
from US$1.32
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.49
58,478
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.45
-
Buy Now
Logo for element14
element14
from US$1.41
-
Buy Now

Specifications

Product Range MSP430 Microcontrollers
Architecture MSP430
No. of Bits 16bit
CPU Speed 16MHz
Program Memory Size 8KB
RAM Memory Size 2KB
No. of Pins 20Pins
MCU Case Style VQFN
No. of I/O's 15I/O's
Embedded Interface Type I2C SPI UART
Supply Voltage Min 2V
Supply Voltage Max 3.6V
MCU Family MSP430
MCU Series MSP430FR2xx
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

16 MHz MCU with 8KB FRAM, 2KB SRAM, 10-bit ADC, UART/SPI/I2C, timer | Texas Instruments
Mcu, 16Bit, Msp430, 16Mhz, Vqfn-20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MSP430FR2422IRHLT?

Additional datasheets, footprints and schematics for MSP430FR2422IRHLT are listed on our Part Details page. You can also find images and similar parts to MSP430FR2422IRHLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MSP430FR2422IRHLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430FR2422IRHLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MSP430FR2422IRHLT fall under?

The MSP430FR2422IRHLT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to MSP430FR2422IRHLT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430FR2422IRHLT you can contact the distributor directly for product support, shipping queries etc.

Is the MSP430FR2422IRHLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MSP430FR2422IRHLT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for MSP430FR2422IRHLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MSP430FR2422IRHLT often in real-time on the comparison pages.

What if I can't find stock of MSP430FR2422IRHLT?

You can fill out our help required form which you can use to request a quote for MSP430FR2422IRHLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay