Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430F5x Series Microcontrollers |
RoHS: | Unknown |
No distributors results available
Product Range | MSP430 Family MSP430F5x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 25MHz |
Program Memory Size | 64KB, 64KB |
RAM Memory Size | 6KB |
No. of Pins | 80Pins |
MCU Case Style | BGA |
No. of I/O's | 47I/O's |
Embedded Interface Type | I2C IrDA LIN SPI UART USB |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F5x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F5xx |
No. of Timers | 4 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Supply Voltage Range | 1.8V to 3.6V |
Where can I find additional details, specifications and documents for a MSP430F5524IZQE?
Additional datasheets, footprints and schematics for MSP430F5524IZQE are listed on our Part Details page. You can also find images and similar parts to MSP430F5524IZQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F5524IZQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F5524IZQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F5524IZQE fall under?
The MSP430F5524IZQE is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F5524IZQE when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F5524IZQE you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F5524IZQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F5524IZQE have stock available?
There is no stock from authorised distributors for MSP430F5524IZQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F5524IZQE often in real-time on the comparison pages.
What if I can't find stock of MSP430F5524IZQE?
You can fill out our help required form which you can use to request a quote for MSP430F5524IZQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.