Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430F4x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$6.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.51
|
250
in stock
|
Buy Now | |
Texas Instruments
from US$6.44
|
2,740
in stock
|
Buy Now | |
Schukat Electronic
from US$9.49
|
370
in stock
|
Buy Now | |
Newark Electronics
from US$14.63
|
57
in stock
|
Buy Now | |
element14
from US$14.57
|
57
in stock
|
Buy Now | |
Farnell
from US$15.36
|
57
in stock
|
Buy Now |
Product Range | MSP430 Family MSP430F4x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 8MHz |
Program Memory Size | 60KB |
RAM Memory Size | 2KB |
No. of Pins | 100Pins |
MCU Case Style | QFP |
No. of I/O's | 48I/O's |
Embedded Interface Type | SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F4x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F4xx |
Flash Memory Size | 60KB |
IC Generic Number | 430 |
IC Temperature Range | Industrial |
Logic Function Number | 430F449 |
MPU Core Size | 16bit |
Memory Type | Flash |
Microprocessor/Controller Features | ADC COMPARATOR USART HARDWARE MULTIPLIER LCD DRIVER |
No. of ADC Inputs | 8 |
No. of MIPS | 8 |
No. of Timers | 2 |
Number of bits In Timer | 16 |
Number of bits in ADC | 12 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
8-MHz MCU with 60-KB flash, 2-KB SRAM, 12-bit ADC, comparator, SPI/UART, 160 seg LCD | Texas Instruments |
MC 16bit 1,8V 60kB Flash 8MHz LQFP100 | Schukat Electronic |
Micro,16b,60kFl,160 seg LCD,MSP430F449 | RS |
Mcu, 16Bit, Msp430, 8Mhz, Qfp-100 | Newark Electronics |
MCU, 16BIT, MSP430, 8MHZ, QFP-100 | element14 |
Where can I find additional details, specifications and documents for a MSP430F449IPZ?
Additional datasheets, footprints and schematics for MSP430F449IPZ are listed on our Part Details page. You can also find images and similar parts to MSP430F449IPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F449IPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F449IPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F449IPZ fall under?
The MSP430F449IPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F449IPZ when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F449IPZ you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F449IPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F449IPZ have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, RS, Newark Electronics and element14 have stock available or on a lead time for MSP430F449IPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F449IPZ often in real-time on the comparison pages.
What if I can't find stock of MSP430F449IPZ?
You can fill out our help required form which you can use to request a quote for MSP430F449IPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.