MSP430F437IPZ Semiconductors - ICs by Texas Instruments

MCU 16BIT MSP430 8MHZ QFP-100

Status: Unknown
Series: MSP430 Family MSP430F4x Series Microcontrollers
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.99

Distributor Stock
Logo for Farnell
Farnell
from US$16.45
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$6.99
1,220
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.86
-
Buy Now
Logo for element14
element14
from US$16.59
-
Buy Now

Specifications

Product Range MSP430 Family MSP430F4x Series Microcontrollers
Architecture MSP430
No. of Bits 16bit
CPU Speed 8MHz
Program Memory Size 32KB, 32KB
RAM Memory Size 1KB
No. of Pins 100Pins
MCU Case Style QFP
No. of I/O's 48I/O's
Embedded Interface Type SPI UART
Supply Voltage Min 1.8V
Supply Voltage Max 3.6V
MCU Family MSP430
MCU Series MSP430F4x
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Controller Family/Series MSP430F4xx
Flash Memory Size 32KB
IC Generic Number 430
IC Temperature Range Industrial
Logic Function Number 430F437
MPU Core Size 16bit
Memory Type Flash
Microprocessor/Controller Features ADC COMPARATORs USARTs LCD DRIVER
No. of ADC Inputs 8
No. of MIPS 8
No. of Timers 2
Number of bits In Timer 16
Number of bits in ADC 12
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Oscillator Type External Internal

Alternative Descriptions

8 MHz MCU with 32KB Flash, 1KB SRAM, 12-bit ADC, comparator, SPI/UART, 160 seg LCD | Texas Instruments
Mcu, 16Bit, Msp430, 8Mhz, Qfp-100 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MSP430F437IPZ?

Additional datasheets, footprints and schematics for MSP430F437IPZ are listed on our Part Details page. You can also find images and similar parts to MSP430F437IPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MSP430F437IPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F437IPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MSP430F437IPZ fall under?

The MSP430F437IPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to MSP430F437IPZ when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F437IPZ you can contact the distributor directly for product support, shipping queries etc.

Is the MSP430F437IPZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MSP430F437IPZ have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for MSP430F437IPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MSP430F437IPZ often in real-time on the comparison pages.

What if I can't find stock of MSP430F437IPZ?

You can fill out our help required form which you can use to request a quote for MSP430F437IPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay