Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430F4x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.93
|
55,701
in stock
|
Buy Now |
Product Range | MSP430 Family MSP430F4x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 8MHz |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 1KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 48I/O's |
Embedded Interface Type | UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F4x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F4xx |
Flash Memory Size | 32KB |
MPU Core Size | 16bit |
No. of Timers | 1 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | Comparator LCD Driver SVS Timer |
Supply Voltage Range | 1.8V to 3.6V |
Termination Type | Surface Mount Device |
8 MHz MCU with 32KB Flash, 1KB SRAM, timer, comparator, 96 seg LCD | Texas Instruments |
Where can I find additional details, specifications and documents for a MSP430F417IPM?
Additional datasheets, footprints and schematics for MSP430F417IPM are listed on our Part Details page. You can also find images and similar parts to MSP430F417IPM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F417IPM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F417IPM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F417IPM fall under?
The MSP430F417IPM is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F417IPM when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F417IPM you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F417IPM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F417IPM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for MSP430F417IPM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F417IPM often in real-time on the comparison pages.
What if I can't find stock of MSP430F417IPM?
You can fill out our help required form which you can use to request a quote for MSP430F417IPM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.