Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430F2x Series Microcontrollers |
RoHS: | Unknown |
Product Range | MSP430 Family MSP430F2x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 16MHz |
Program Memory Size | 60KB |
RAM Memory Size | 2KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 48I/O's |
Embedded Interface Type | I2C LIN SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F2x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
16 MHz MCU with 60KB Flash, 2KB SRAM, 12-Bit ADC, comparator, I2C/SPI/UART, HW multiplier | Texas Instruments |
MCU, MSP430, 16MHZ, LQFP-64 | element14 |
Mcu, Msp430, 16Mhz, Lqfp-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a MSP430F249TPMR?
Additional datasheets, footprints and schematics for MSP430F249TPMR are listed on our Part Details page. You can also find images and similar parts to MSP430F249TPMR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F249TPMR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F249TPMR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F249TPMR fall under?
The MSP430F249TPMR is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F249TPMR when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F249TPMR you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F249TPMR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F249TPMR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for MSP430F249TPMR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F249TPMR often in real-time on the comparison pages.
What if I can't find stock of MSP430F249TPMR?
You can fill out our help required form which you can use to request a quote for MSP430F249TPMR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.