MSP430F2481TPM Semiconductors - ICs by Texas Instruments

MCU 16BIT MSP430 16MHZ LQFP-64

Status: Unknown
Series: MSP430 Family MSP430F2x Series Microcontrollers
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.18

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$4.18
13,643
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$5.99
160
in stock
Buy Now

Specifications

Product Range MSP430 Family MSP430F2x Series Microcontrollers
Architecture MSP430
No. of Bits 16bit
CPU Speed 16MHz
Program Memory Size 48KB, 48KB
RAM Memory Size 4KB
No. of Pins 64Pins
MCU Case Style LQFP
No. of I/O's 48I/O's
Embedded Interface Type I2C LIN SPI UART
Supply Voltage Min 1.8V
Supply Voltage Max 3.6V
MCU Family MSP430
MCU Series MSP430F2x
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Controller Family/Series MSP430F2xx
Flash Memory Size 48KB
MPU Core Size 16bit
No. of Timers 2
Operating Temperature Max 105°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +105°C
Oscillator Type External Internal
Peripherals Comparator SVS Timer
Supply Voltage Range 1.8V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

16 MHz MCU with 48KB Flash, 4KB SRAM, comparator, I2C/SPI/UART, HW multiplier | Texas Instruments
IC: microcontroller | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MSP430F2481TPM?

Additional datasheets, footprints and schematics for MSP430F2481TPM are listed on our Part Details page. You can also find images and similar parts to MSP430F2481TPM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MSP430F2481TPM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F2481TPM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MSP430F2481TPM fall under?

The MSP430F2481TPM is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to MSP430F2481TPM when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F2481TPM you can contact the distributor directly for product support, shipping queries etc.

Is the MSP430F2481TPM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MSP430F2481TPM have stock available?

Authorised distributors including Texas Instruments and Transfer Multisort Elektronik have stock available or on a lead time for MSP430F2481TPM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MSP430F2481TPM often in real-time on the comparison pages.

What if I can't find stock of MSP430F2481TPM?

You can fill out our help required form which you can use to request a quote for MSP430F2481TPM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay