MSP430F2417TZQW Semiconductors - ICs by Texas Instruments

MCU 16BIT MSP430 16MHZ BGA-113

Status: Unknown
Series: MSP430 Family MSP430F2x Series Microcontrollers
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Product Range MSP430 Family MSP430F2x Series Microcontrollers
Architecture MSP430
No. of Bits 16bit
CPU Speed 16MHz
Program Memory Size 92KB, 92KB
RAM Memory Size 8KB
No. of Pins 113Pins
MCU Case Style BGA
No. of I/O's 64I/O's
Embedded Interface Type I2C IrDA LIN SPI UART
Supply Voltage Min 1.8V
Supply Voltage Max 3.6V
MCU Family MSP430
MCU Series MSP430F2x
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Controller Family/Series MSP430F2xx
Flash Memory Size 92KB
MPU Core Size 16bit
No. of ADC Inputs 8
No. of Timers 2
Operating Temperature Max 105°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +105°C
Oscillator Type External Internal
Peripherals ADC Comparator DAC DMA PWM Timer
Supply Voltage Range 1.8V to 3.6V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MSP430F2417TZQW?

Additional datasheets, footprints and schematics for MSP430F2417TZQW are listed on our Part Details page. You can also find images and similar parts to MSP430F2417TZQW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MSP430F2417TZQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F2417TZQW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MSP430F2417TZQW fall under?

The MSP430F2417TZQW is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to MSP430F2417TZQW when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F2417TZQW you can contact the distributor directly for product support, shipping queries etc.

Is the MSP430F2417TZQW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MSP430F2417TZQW have stock available?

There is no stock from authorised distributors for MSP430F2417TZQW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MSP430F2417TZQW often in real-time on the comparison pages.

What if I can't find stock of MSP430F2417TZQW?

You can fill out our help required form which you can use to request a quote for MSP430F2417TZQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay