Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430F2x Series Microcontrollers |
RoHS: | Unknown |
No distributors results available
Product Range | MSP430 Family MSP430F2x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 16MHz |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 2KB |
No. of Pins | 49Pins |
MCU Case Style | DSBGA |
No. of I/O's | 32I/O's |
Embedded Interface Type | I2C IrDA LIN SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F2x |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F2xx |
Flash Memory Size | 32KB |
MPU Core Size | 16bit |
No. of Timers | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | Comparator Timer |
Supply Voltage Range | 1.8V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a MSP430F2370IYFFT?
Additional datasheets, footprints and schematics for MSP430F2370IYFFT are listed on our Part Details page. You can also find images and similar parts to MSP430F2370IYFFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F2370IYFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F2370IYFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F2370IYFFT fall under?
The MSP430F2370IYFFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F2370IYFFT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F2370IYFFT you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F2370IYFFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F2370IYFFT have stock available?
There is no stock from authorised distributors for MSP430F2370IYFFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F2370IYFFT often in real-time on the comparison pages.
What if I can't find stock of MSP430F2370IYFFT?
You can fill out our help required form which you can use to request a quote for MSP430F2370IYFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.