MSP430F235TRGCT Semiconductors - ICs by Texas Instruments

MCU 16BIT MSP430 16MHZ VQFN-64

Status: Unknown
Series: MSP430 Family MSP430F2x Series Microcontrollers
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.44

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$3.44
1,383
in stock
Buy Now

Specifications

Product Range MSP430 Family MSP430F2x Series Microcontrollers
Architecture MSP430
No. of Bits 16bit
CPU Speed 16MHz
Program Memory Size 16KB, 16KB
RAM Memory Size 2KB
No. of Pins 64Pins
MCU Case Style VQFN
No. of I/O's 48I/O's
Embedded Interface Type I2C LIN SPI UART
Supply Voltage Min 1.8V
Supply Voltage Max 3.6V
MCU Family MSP430
MCU Series MSP430F2x
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Controller Family/Series MSP430F2xx
Flash Memory Size 16KB
MPU Core Size 16bit
No. of ADC Inputs 8
No. of Timers 2
Operating Temperature Max 105°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +105°C
Oscillator Type External Internal
Peripherals ADC Comparator SVS Timer
Supply Voltage Range 1.8V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

16 MHz MCU with 16KB Flash, 512B SRAM, 10-bit ADC, 2 OpAmp, I2C/SPI/UART | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MSP430F235TRGCT?

Additional datasheets, footprints and schematics for MSP430F235TRGCT are listed on our Part Details page. You can also find images and similar parts to MSP430F235TRGCT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MSP430F235TRGCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F235TRGCT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MSP430F235TRGCT fall under?

The MSP430F235TRGCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to MSP430F235TRGCT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F235TRGCT you can contact the distributor directly for product support, shipping queries etc.

Is the MSP430F235TRGCT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MSP430F235TRGCT have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for MSP430F235TRGCT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MSP430F235TRGCT often in real-time on the comparison pages.

What if I can't find stock of MSP430F235TRGCT?

You can fill out our help required form which you can use to request a quote for MSP430F235TRGCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay