Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.18
|
12,985
in stock
|
Buy Now |
Controller Family/Series | MSP430F2xx |
---|---|
Program Memory Size | 1KB |
RAM Memory Size | 128Byte |
CPU Speed | 16MHz |
No. of I/O's | 10 |
MCU Case Style | VQFN |
No. of Pins | 16 |
Packaging | Cut Tape |
16-MHz sensing MCU with 1 16-bit sigma-delta ADC, USI for SPI/I2C, 1KB Flash, 128B RAM | Texas Instruments |
Where can I find additional details, specifications and documents for a MSP430F2003IRSAT?
Additional datasheets, footprints and schematics for MSP430F2003IRSAT are listed on our Part Details page. You can also find images and similar parts to MSP430F2003IRSAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F2003IRSAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F2003IRSAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F2003IRSAT fall under?
The MSP430F2003IRSAT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F2003IRSAT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F2003IRSAT you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F2003IRSAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F2003IRSAT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for MSP430F2003IRSAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F2003IRSAT often in real-time on the comparison pages.
What if I can't find stock of MSP430F2003IRSAT?
You can fill out our help required form which you can use to request a quote for MSP430F2003IRSAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.