Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430F1x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.91
|
371
in stock
|
Buy Now | |
Texas Instruments
from US$6.62
|
41,970
in stock
|
Buy Now | |
Schukat Electronic
from US$2.64
|
1,200
in stock
|
Buy Now | |
Micros
from US$4.17
|
140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.04
|
133
in stock
|
Buy Now | |
Newark Electronics
from US$10.89
|
-
|
Buy Now | |
element14
from US$14.21
|
-
|
Buy Now | |
Farnell
from US$13.56
|
-
|
Buy Now |
Product Range | MSP430 Family MSP430F1x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 8MHz |
Program Memory Size | 60KB, 60KB |
RAM Memory Size | 2KB |
No. of Pins | 64Pins |
MCU Case Style | QFP |
No. of I/O's | 48I/O's |
Embedded Interface Type | SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F1x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F1xx |
Flash Memory Size | 60KB |
IC Generic Number | 430 |
IC Temperature Range | Industrial |
Logic Function Number | 430F149 |
MPU Core Size | 16bit |
Memory Type | Flash |
Microprocessor/Controller Features | ADC COMPARATORs USARTs HARDWARE MULTIPLIER |
No. of ADC Inputs | 8 |
No. of MIPS | 8 |
No. of Timers | 2 |
Number of bits In Timer | 16 |
Number of bits in ADC | 12 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
8 MHz MCU with 60KB Flash, 2KB SRAM, 12-bit ADC, comparator, SPI/UART | Texas Instruments |
MC 16bit 1,8V 60kN Flash 8MHz LQFP64 | Schukat Electronic |
16 bit microcontroller,MSP430F149IPM | RS |
16-bit MCU | Micros |
IC: microcontroller | Transfer Multisort Elektronik |
Flash Programmable Ultra Low Power Rohs Compliant: Yes |TEXAS INSTRUMENTS MSP430F149IPM. | Newark Electronics |
Where can I find additional details, specifications and documents for a MSP430F149IPM?
Additional datasheets, footprints and schematics for MSP430F149IPM are listed on our Part Details page. You can also find images and similar parts to MSP430F149IPM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F149IPM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F149IPM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F149IPM fall under?
The MSP430F149IPM is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F149IPM when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F149IPM you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F149IPM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F149IPM have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, RS, Micros and Transfer Multisort Elektronik have stock available or on a lead time for MSP430F149IPM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F149IPM often in real-time on the comparison pages.
What if I can't find stock of MSP430F149IPM?
You can fill out our help required form which you can use to request a quote for MSP430F149IPM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.