MSP430F133IPAG Semiconductors - ICs by Texas Instruments

MCU 16BIT MSP430 8MHZ TQFP-64

Status: Unknown
Series: MSP430 Family MSP430F1x Series Microcontrollers
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.40


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$2.40
26,060
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range MSP430 Family MSP430F1x Series Microcontrollers
Architecture MSP430
No. of Bits 16bit
CPU Speed 8MHz
Program Memory Size 8KB, 8KB
RAM Memory Size 256Byte
No. of Pins 64Pins
MCU Case Style TQFP
No. of I/O's 48I/O's
Embedded Interface Type SPI UART
Supply Voltage Min 1.8V
Supply Voltage Max 3.6V
MCU Family MSP430
MCU Series MSP430F1x
RoHS Phthalates Compliant Yes
MSL MSL 4 - 72 hours
SVHC No SVHC (27-Jun-2018)
Controller Family/Series MSP430F1xx
Flash Memory Size 8KB
MPU Core Size 16bit
No. of ADC Inputs 8
No. of Timers 2
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Oscillator Type External Internal
Peripherals ADC Comparator Timer
Supply Voltage Range 1.8V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

8 MHz MCU with 8KB Flash, 256B SRAM, 12-bit ADC, comparator, SPI/UART | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MSP430F133IPAG?

Additional datasheets, footprints and schematics for MSP430F133IPAG are listed on our Part Details page. You can also find images and similar parts to MSP430F133IPAG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MSP430F133IPAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F133IPAG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MSP430F133IPAG fall under?

The MSP430F133IPAG is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to MSP430F133IPAG when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F133IPAG you can contact the distributor directly for product support, shipping queries etc.

Is the MSP430F133IPAG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MSP430F133IPAG have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for MSP430F133IPAG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MSP430F133IPAG often in real-time on the comparison pages.

What if I can't find stock of MSP430F133IPAG?

You can fill out our help required form which you can use to request a quote for MSP430F133IPAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay