MSP430F1232IPW Semiconductors - ICs by Texas Instruments

MCU 16BIT MSP430 8MHZ TSSOP-22

Status: Unknown
Series: MSP430 Family MSP430F1x Series Microcontrollers
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.61

Distributor Stock
Logo for Farnell
Farnell
from US$3.31
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.61
10,284
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.00
150
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.88
-
Buy Now
Logo for element14
element14
from US$6.20
-
Buy Now

Specifications

Product Range MSP430 Family MSP430F1x Series Microcontrollers
Architecture MSP430
No. of Bits 16bit
CPU Speed 8MHz
Program Memory Size 8KB, 8KB
RAM Memory Size 256Byte
No. of Pins 28Pins
MCU Case Style TSSOP
No. of I/O's 22I/O's
Embedded Interface Type SPI UART
Supply Voltage Min 1.8V
Supply Voltage Max 3.6V
MCU Family MSP430
MCU Series MSP430F1x
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Controller Family/Series MSP430F1xx
Flash Memory Size 8KB
IC Temperature Range Industrial
MPU Core Size 16bit
Memory Type Flash
No. of ADC Inputs 1
No. of Timers 2
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Oscillator Type External Internal
Peripherals ADC Timer
RAM Size 256Byte
Supply Voltage Range 1.8V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

8 MHz MCU with 8KB Flash, 256B SRAM, timer, 10-bit ADC, SPI/UART | Texas Instruments
Mcu, 16Bit, Msp430, 8Mhz, Tssop-22 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MSP430F1232IPW?

Additional datasheets, footprints and schematics for MSP430F1232IPW are listed on our Part Details page. You can also find images and similar parts to MSP430F1232IPW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MSP430F1232IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F1232IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MSP430F1232IPW fall under?

The MSP430F1232IPW is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to MSP430F1232IPW when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F1232IPW you can contact the distributor directly for product support, shipping queries etc.

Is the MSP430F1232IPW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MSP430F1232IPW have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MSP430F1232IPW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MSP430F1232IPW often in real-time on the comparison pages.

What if I can't find stock of MSP430F1232IPW?

You can fill out our help required form which you can use to request a quote for MSP430F1232IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay