Status: | Unknown |
---|---|
Series: | MSP103 Series |
RoHS: | Unknown |
Prices starting from US$3.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.64
|
351
in stock
|
Buy Now | |
Rapid Electronics
from US$5.63
|
351
in stock
|
Buy Now | |
Chip One Stop
from US$5.45
|
351
in stock
|
Buy Now | |
TE Store
from US$13.35
|
128
in stock
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
RS Americas
from US$8.13
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Contact Current Max | 3A |
Switch Terminals | Solder |
Product Range | MSP103 Series |
SVHC | No SVHC (12-Jan-2017) |
Msp103C204 |Alcoswitch Te Connectivity MSP103C204 | Newark Electronics |
Pushbutton Switches SWITCH PUSHBUTTON | Rapid Electronics |
MSP103C204 Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Single Pole - Single Throw Switch Extended | Pushbutton Switch | Part Number: MSP103C204 | Internal Number: 1825516-4 | TE Connectivity | TE Store |
Switch Push Button N.O. SPST Round Plunger 3A 125VAC 5VDC Momentary Contact Wire Lug Panel Mount Loose Piece | Avnet America |
Switch, Msp103C204 | TE Connectivity MSP103C204 | RS Americas |
Where can I find additional details, specifications and documents for a MSP103C204?
Additional datasheets, footprints and schematics for MSP103C204 are listed on our Part Details page. You can also find images and similar parts to MSP103C204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP103C204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP103C204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP103C204 fall under?
The MSP103C204 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSP103C204 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP103C204 you can contact the distributor directly for product support, shipping queries etc.
Is the MSP103C204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP103C204 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for MSP103C204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP103C204 often in real-time on the comparison pages.
What if I can't find stock of MSP103C204?
You can fill out our help required form which you can use to request a quote for MSP103C204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.