Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 16bit |
Silicon Family Name | MSP430F5xx |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Silicon Core Number | MSP430F5310 |
Kit Contents | Dev Board MSP430F5310 JTAG Header Cable 2 IC Samples of MSP430F5310 Flash Device |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 64pin ZIF Socket for MSP430 QFN Devices JTAG Adapter Supports all Debugging Interfaces |
Dev Board, 64Pin Qfn Socket | Newark Electronics |
Where can I find additional details, specifications and documents for a MSP-TS430RGC64B?
Additional datasheets, footprints and schematics for MSP-TS430RGC64B are listed on our Part Details page. You can also find images and similar parts to MSP-TS430RGC64B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-TS430RGC64B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-TS430RGC64B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-TS430RGC64B fall under?
The MSP-TS430RGC64B is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MSP-TS430RGC64B when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-TS430RGC64B you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-TS430RGC64B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-TS430RGC64B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MSP-TS430RGC64B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-TS430RGC64B often in real-time on the comparison pages.
What if I can't find stock of MSP-TS430RGC64B?
You can fill out our help required form which you can use to request a quote for MSP-TS430RGC64B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.