Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Product Type | Emulator |
---|---|
Silicon Family Name | MSP430F2xx |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Kit Contents | Development board with 40 Pin QFN ZIF Socket JTAG Header Cable MSP430 USB Debugging Interface |
Features | USB Debugging Interface 14-pin JTAG Header |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Kit Features | Supports JTAG Security Fuse Blow to Protect Code Includes an LED Indicator JTAG Adapter |
Where can I find additional details, specifications and documents for a MSP-FET430U40A?
Additional datasheets, footprints and schematics for MSP-FET430U40A are listed on our Part Details page. You can also find images and similar parts to MSP-FET430U40A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-FET430U40A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-FET430U40A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-FET430U40A fall under?
The MSP-FET430U40A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSP-FET430U40A when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-FET430U40A you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-FET430U40A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-FET430U40A have stock available?
There is no stock from authorised distributors for MSP-FET430U40A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-FET430U40A often in real-time on the comparison pages.
What if I can't find stock of MSP-FET430U40A?
You can fill out our help required form which you can use to request a quote for MSP-FET430U40A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.