Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Product Type | Parallel Port Debugging Interface |
---|---|
Silicon Family Name | MSP430F1xx |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Kit Contents | 2x Conductor Cable Interface Module MSP430 CD-ROM READ ME FIRST Document |
Features | Integrated Software Environment Supports JTAG Debug Protocol |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a MSP-FET430PIF?
Additional datasheets, footprints and schematics for MSP-FET430PIF are listed on our Part Details page. You can also find images and similar parts to MSP-FET430PIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-FET430PIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-FET430PIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-FET430PIF fall under?
The MSP-FET430PIF is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSP-FET430PIF when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-FET430PIF you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-FET430PIF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-FET430PIF have stock available?
There is no stock from authorised distributors for MSP-FET430PIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-FET430PIF often in real-time on the comparison pages.
What if I can't find stock of MSP-FET430PIF?
You can fill out our help required form which you can use to request a quote for MSP-FET430PIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.