Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Flash Emulation Tool |
---|---|
Silicon Family Name | MSP430 |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Kit Contents | MSP-FET Interface Module 14 Conductor Cable Micro USB Cable |
Features | USB Debugging Interface Real-Time In-System Programming and Debugging |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
MSP MCU Programmer and Debugger | Texas Instruments |
MSP-FET, MCU Debugger/Programmer | RS |
Flash Emulator, Usb, Msp430 | Newark Electronics |
Where can I find additional details, specifications and documents for a MSP-FET?
Additional datasheets, footprints and schematics for MSP-FET are listed on our Part Details page. You can also find images and similar parts to MSP-FET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-FET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-FET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-FET fall under?
The MSP-FET is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSP-FET when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-FET you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-FET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-FET have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MSP-FET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-FET often in real-time on the comparison pages.
What if I can't find stock of MSP-FET?
You can fill out our help required form which you can use to request a quote for MSP-FET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.